Status: | Unknown |
---|---|
Series: | MEV1 Series |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.26
|
1
in stock
|
Buy Now | |
TTI Europe
from US$7.29
|
1,475
in stock
|
Buy Now | |
Rutronik
from US$5.95
|
-
|
Buy Now | |
Newark Electronics
from US$6.79
|
-
|
Buy Now | |
Avnet America
from US$5.36
|
-
|
Buy Now | |
element14
from US$6.34
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now | |
Sager
from US$5.46
|
-
|
Buy Now | |
Farnell
from US$6.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEV1 Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 10mm |
Height | 7mm |
Depth | 19.7mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency | 84% |
Isolation Voltage | 3kV |
Power Rating | 1W |
Supply Voltage | 12V |
DC/DC Converter Isolated 5V 200mA 1W | RS |
DC/DC Mod 12V to 05V 1W | Rutronik |
Dc-Dc Conv, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 5-Pin DIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12-5V DIP SINGLE DC/DC | Sager |
Where can I find additional details, specifications and documents for a MEV1S1205DC?
Additional datasheets, footprints and schematics for MEV1S1205DC are listed on our Part Details page. You can also find images and similar parts to MEV1S1205DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEV1S1205DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEV1S1205DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEV1S1205DC fall under?
The MEV1S1205DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEV1S1205DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEV1S1205DC you can contact the distributor directly for product support, shipping queries etc.
Is the MEV1S1205DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEV1S1205DC have stock available?
Authorised distributors including TTI Europe, RS, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for MEV1S1205DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEV1S1205DC often in real-time on the comparison pages.
What if I can't find stock of MEV1S1205DC?
You can fill out our help required form which you can use to request a quote for MEV1S1205DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.