Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.13
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 84mA |
Width | 10mm |
RoHS Compliant | Yes |
Module DC-DC 1-OUT 12V 0.084A 1W 5-Pin DIP Tube | Avnet America |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 84Ma, 12V | Newark Electronics |
MEV1 Series 1 W 5 V Input 12 V Output Through Hole Isolated DC-DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 5-12V DIP SINGLE DC/DC | Sager |
Where can I find additional details, specifications and documents for a MEV1S0512DC?
Additional datasheets, footprints and schematics for MEV1S0512DC are listed on our Part Details page. You can also find images and similar parts to MEV1S0512DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEV1S0512DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEV1S0512DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEV1S0512DC fall under?
The MEV1S0512DC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to MEV1S0512DC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEV1S0512DC you can contact the distributor directly for product support, shipping queries etc.
Is the MEV1S0512DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEV1S0512DC have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, TTI Europe and Richardson RFPD have stock available or on a lead time for MEV1S0512DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEV1S0512DC often in real-time on the comparison pages.
What if I can't find stock of MEV1S0512DC?
You can fill out our help required form which you can use to request a quote for MEV1S0512DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.