Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.88
|
339
in stock
|
Buy Now | |
Rutronik
from US$5.95
|
225
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.55
|
25
in stock
|
Buy Now | |
Sager
from US$5.46
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$6.13
|
-
|
Buy Now | |
Future Electronics
from US$6.01
|
-
|
Buy Now | |
Avnet America
from US$7.25
|
-
|
Buy Now | |
element14
from US$6.54
|
-
|
Buy Now | |
TTI Europe
from US$5.31
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now | |
Farnell
from US$6.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 33mA |
Depth | 6.15mm |
DC/DC Converter Isolated +/-15V 33mA 1W | RS |
DC/DC Mod 24V to +/-15V 1W 3kV | Rutronik |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated DC/DC Converters - Through Hole 1W 24-15V SIP SINGLE DC/DC | Sager |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 15V, -15V | Newark Electronics |
MEV1 Series 15V Dual Out 33mA, Isolated 1W DC-DC Converter 3kVDC, 21.6-26.4 In | Future Electronics |
Module DC-DC 2-OUT 15V/-15V 0.033A/-0.033A 1W 5-Pin SIP Tube | Avnet America |
DC/DC, 1W 24V TO +/-15V SIP, 3KVDC ISO | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MEV1D2415SC?
Additional datasheets, footprints and schematics for MEV1D2415SC are listed on our Part Details page. You can also find images and similar parts to MEV1D2415SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEV1D2415SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEV1D2415SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEV1D2415SC fall under?
The MEV1D2415SC is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to MEV1D2415SC when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEV1D2415SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEV1D2415SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEV1D2415SC have stock available?
Authorised distributors including RS, Rutronik, Transfer Multisort Elektronik, Sager and Newark Electronics have stock available or on a lead time for MEV1D2415SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEV1D2415SC often in real-time on the comparison pages.
What if I can't find stock of MEV1D2415SC?
You can fill out our help required form which you can use to request a quote for MEV1D2415SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.