Status: | Unknown |
---|---|
Series: | MEV1 Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEV1 Series |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 19.65mm |
Height | 10.15mm |
Depth | 6.15mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Isolation Voltage | 3kV |
Power Rating | 1W |
Supply Voltage | 15V |
DC/DC, 1W 15V TO +/-12V SIP, 3KVDC ISO | Farnell |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 12V, -12V | Newark Electronics |
Module DC-DC 2-OUT 12V/-12V 0.042A/-0.042A 1W 5-Pin SIP Tube | Avnet America |
Isolated DC/DC Converters - Through Hole 1W 15Vin +/-12Vout +/-42mA SIP | Sager |
Where can I find additional details, specifications and documents for a MEV1D1512SC?
Additional datasheets, footprints and schematics for MEV1D1512SC are listed on our Part Details page. You can also find images and similar parts to MEV1D1512SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEV1D1512SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEV1D1512SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEV1D1512SC fall under?
The MEV1D1512SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEV1D1512SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEV1D1512SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEV1D1512SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEV1D1512SC have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for MEV1D1512SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEV1D1512SC often in real-time on the comparison pages.
What if I can't find stock of MEV1D1512SC?
You can fill out our help required form which you can use to request a quote for MEV1D1512SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.