MEV1D1509DC Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 9V, -9V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 1W
Output Voltage - Output 1 9V
Output Current - Output 1 56mA
Output Voltage - Output 2 -9V
Width 10mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 9V, -9V | Newark Electronics
Module DC-DC 2-OUT 9V/-9V 0.056A/-0.056A 1W 6-Pin DIP Tube | Avnet America
Isolated DC/DC Converters - Through Hole SUGGESTED ALTERNATE 580-MEV1D1509SC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MEV1D1509DC?

Additional datasheets, footprints and schematics for MEV1D1509DC are listed on our Part Details page. You can also find images and similar parts to MEV1D1509DC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MEV1D1509DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEV1D1509DC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MEV1D1509DC fall under?

The MEV1D1509DC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to MEV1D1509DC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MEV1D1509DC you can contact the distributor directly for product support, shipping queries etc.

Is the MEV1D1509DC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MEV1D1509DC have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for MEV1D1509DC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MEV1D1509DC often in real-time on the comparison pages.

What if I can't find stock of MEV1D1509DC?

You can fill out our help required form which you can use to request a quote for MEV1D1509DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay