Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.1mm |
Height | 7.95mm |
Depth | 8.3mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC Converter Isolated 5V 200mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1O/P, 200Ma, 1W | Newark Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MEU1S1205ZC?
Additional datasheets, footprints and schematics for MEU1S1205ZC are listed on our Part Details page. You can also find images and similar parts to MEU1S1205ZC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEU1S1205ZC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEU1S1205ZC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEU1S1205ZC fall under?
The MEU1S1205ZC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEU1S1205ZC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEU1S1205ZC you can contact the distributor directly for product support, shipping queries etc.
Is the MEU1S1205ZC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEU1S1205ZC have stock available?
Authorised distributors including RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for MEU1S1205ZC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEU1S1205ZC often in real-time on the comparison pages.
What if I can't find stock of MEU1S1205ZC?
You can fill out our help required form which you can use to request a quote for MEU1S1205ZC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.