Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.55
|
No stock
|
Buy Now | |
Sager
from US$4.09
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.74
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$4.35
|
-
|
Buy Now | |
Future Electronics
from US$4.01
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
TTI Europe
from US$3.71
|
-
|
Buy Now | |
Richardson RFPD
from US$3.46
|
-
|
Buy Now | |
Farnell
from US$4.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Width | 6.1mm |
Depth | 8.3mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 1W 5VIN 5VOUT DC/DC | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 5V 200mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1O/P, 200Ma, 1W | Newark Electronics |
MEU1 Series 1 W 5 V Input 5 V Single Output 1 kV Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
DC/DC CONVERTER, 1W, 5V, 0.2A | Farnell |
Where can I find additional details, specifications and documents for a MEU1S0505ZC?
Additional datasheets, footprints and schematics for MEU1S0505ZC are listed on our Part Details page. You can also find images and similar parts to MEU1S0505ZC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEU1S0505ZC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEU1S0505ZC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEU1S0505ZC fall under?
The MEU1S0505ZC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to MEU1S0505ZC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEU1S0505ZC you can contact the distributor directly for product support, shipping queries etc.
Is the MEU1S0505ZC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEU1S0505ZC have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MEU1S0505ZC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEU1S0505ZC often in real-time on the comparison pages.
What if I can't find stock of MEU1S0505ZC?
You can fill out our help required form which you can use to request a quote for MEU1S0505ZC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.