Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.1mm |
Height | 7.95mm |
Depth | 8.3mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC Converter Isolated 3.3V 303mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1O/P, 303Ma, 1W | Newark Electronics |
Module DC-DC 1-OUT 3.3V 0.303A 1W 4-Pin | Avnet America |
Isolated DC/DC Converters - Through Hole SUGGESTED ALTERNATE 580-NTE0503MC | Sager |
Where can I find additional details, specifications and documents for a MEU1S0503ZC?
Additional datasheets, footprints and schematics for MEU1S0503ZC are listed on our Part Details page. You can also find images and similar parts to MEU1S0503ZC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEU1S0503ZC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEU1S0503ZC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEU1S0503ZC fall under?
The MEU1S0503ZC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEU1S0503ZC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEU1S0503ZC you can contact the distributor directly for product support, shipping queries etc.
Is the MEU1S0503ZC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEU1S0503ZC have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and Sager have stock available or on a lead time for MEU1S0503ZC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEU1S0503ZC often in real-time on the comparison pages.
What if I can't find stock of MEU1S0503ZC?
You can fill out our help required form which you can use to request a quote for MEU1S0503ZC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.