Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
63
in stock
|
Buy Now | |
element14
from US$4.50
|
48
in stock
|
Buy Now | |
Farnell
from US$4.53
|
48
in stock
|
Buy Now | |
Rutronik
from US$4.05
|
-
|
Buy Now | |
Future Electronics
from US$4.51
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
Richardson RFPD
from US$3.46
|
-
|
Buy Now | |
Sager
from US$4.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.1mm |
Height | 7.95mm |
Depth | 8.3mm |
SVHC | No SVHC (07-Jul-2017) |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant: Yes |Murata Power Solutions MEU1S0303ZC | Newark Electronics |
DC/DC CONVERTER, 1W, 3.3V, 0.303A | element14 |
DC/DCMod 3.3V to 3.3V 1 W 1kV | Rutronik |
DC/DC Converter Isolated 3.3V 303mA 1W | RS |
3.3V 1W DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 3.3V 0.303A 1W 4-Pin | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 3.3VIN 3.3VOUT DC/DC | Sager |
Where can I find additional details, specifications and documents for a MEU1S0303ZC?
Additional datasheets, footprints and schematics for MEU1S0303ZC are listed on our Part Details page. You can also find images and similar parts to MEU1S0303ZC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEU1S0303ZC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEU1S0303ZC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEU1S0303ZC fall under?
The MEU1S0303ZC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEU1S0303ZC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEU1S0303ZC you can contact the distributor directly for product support, shipping queries etc.
Is the MEU1S0303ZC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEU1S0303ZC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for MEU1S0303ZC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEU1S0303ZC often in real-time on the comparison pages.
What if I can't find stock of MEU1S0303ZC?
You can fill out our help required form which you can use to request a quote for MEU1S0303ZC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.