Status: | Unknown |
---|---|
Series: | MER1 Series |
RoHS: | Unknown |
Prices starting from US$3.85
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 84mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MER1 Series |
Input Voltage DC Min | 43.2V |
Input Voltage DC Max | 52.8V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.25mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency | 82.5% |
Isolation Voltage | 1kV |
Power Rating | 1W |
Supply Voltage | 48V |
DC/DC converter,48Vin,12Vout 84mA 1W | RS |
Dc-Dc Conv, Iso Pol, 1 O/P, 1W, 84Ma, 12V | Newark Electronics |
MER1S4812SC | Future Electronics |
Module DC-DC 1-OUT 12V 0.084A 1W 4-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 48-12V SIP SINGLE DC/DC | Sager |
CONVERTER, DC/DC, 1W, 48 TO 12V | Farnell |
Where can I find additional details, specifications and documents for a MER1S4812SC?
Additional datasheets, footprints and schematics for MER1S4812SC are listed on our Part Details page. You can also find images and similar parts to MER1S4812SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MER1S4812SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MER1S4812SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MER1S4812SC fall under?
The MER1S4812SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MER1S4812SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MER1S4812SC you can contact the distributor directly for product support, shipping queries etc.
Is the MER1S4812SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MER1S4812SC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for MER1S4812SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MER1S4812SC often in real-time on the comparison pages.
What if I can't find stock of MER1S4812SC?
You can fill out our help required form which you can use to request a quote for MER1S4812SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.