Status: | Unknown |
---|---|
Series: | MER1 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MER1 Series |
Input Voltage DC Min | 43.2V |
Input Voltage DC Max | 52.8V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.25mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency | 83% |
Isolation Voltage | 1kV |
Power Rating | 1W |
Supply Voltage | 48V |
CONVERTER, DC/DC, 1W, 48 TO 9V | Farnell |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 111Ma, 9V | Newark Electronics |
Module DC-DC 1-OUT 9V 0.111A 1W 4-Pin SIP | Avnet America |
Isolated DC/DC Converters - Through Hole 1W 48Vin 9Vout 111mA 1kVDC Isolated SIP | Sager |
Where can I find additional details, specifications and documents for a MER1S4809SC?
Additional datasheets, footprints and schematics for MER1S4809SC are listed on our Part Details page. You can also find images and similar parts to MER1S4809SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MER1S4809SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MER1S4809SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MER1S4809SC fall under?
The MER1S4809SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MER1S4809SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MER1S4809SC you can contact the distributor directly for product support, shipping queries etc.
Is the MER1S4809SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MER1S4809SC have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for MER1S4809SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MER1S4809SC often in real-time on the comparison pages.
What if I can't find stock of MER1S4809SC?
You can fill out our help required form which you can use to request a quote for MER1S4809SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.