MER1S1205SC Batteries & Power Supplies by Murata

CONVERTER DC/DC 1W 12V TO 5V

Status: Unknown
Series: MER1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MER1 series is the new high performance version of our 1W NMR series. The MER1 series is more efficient and offers improved regulation performance for applications where a wide output voltage variation can not be tolerated. They are ideally suited for providing local supplies on control system boards with the added benefit of 1kVDC galvanic isolation to reduce switching noise.

Where to Buy

Prices starting from US$3.85

Distributor Stock
Logo for RS
RS
from US$5.33
41
in stock
Buy Now
Logo for Sager
Sager
from US$4.93
200
in stock
Buy Now
Logo for element14
element14
from US$6.08
54
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.46
54
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.13
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.43
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.55
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.85
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

No. of Outputs 1 Output, 1Outputs
Output Power Max 1W
Output Voltage - Output 1 5V
Output Current - Output 1 200mA
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -
Output Current - Output 3 -
Product Range MER1 Series
Input Voltage DC Min 10.8V
Input Voltage DC Max 13.2V
DC / DC Converter Output Type Fixed
DC / DC Converter Type SIP
DC / DC Converter Mounting Through Hole
Width 6.25mm
Height 10.15mm
Depth 19.65mm
SVHC No SVHC (07-Jul-2017)
Approval Bodies UL
Approvals & Standards UL
Efficiency 84%
Isolation Voltage 1kV
Power Rating 1W
Supply Voltage 12V

Alternative Descriptions

Isolated DC/DC Converters - Through Hole 1W 12-5V SIP SINGLE DC/DC | Sager
CONVERTER, DC/DC, 1W, 12V TO 5V | element14
CONVERTER, DC/DC, 1W, 12V TO 5V | Farnell
DC/DC converter,12Vin,5Vout 200mA 1W | RS
Dc-Dc Conv, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics
MER1 Series 1 W 5 Vout 200 mA Isolated Single DC/DC Converter-SIP-7 (4 Leads) | Future Electronics
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin SIP | Avnet America
DC TO DC CONVERTER MODULE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MER1S1205SC?

Additional datasheets, footprints and schematics for MER1S1205SC are listed on our Part Details page. You can also find images and similar parts to MER1S1205SC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MER1S1205SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MER1S1205SC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MER1S1205SC fall under?

The MER1S1205SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to MER1S1205SC when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MER1S1205SC you can contact the distributor directly for product support, shipping queries etc.

Is the MER1S1205SC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MER1S1205SC have stock available?

Authorised distributors including Sager, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for MER1S1205SC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MER1S1205SC often in real-time on the comparison pages.

What if I can't find stock of MER1S1205SC?

You can fill out our help required form which you can use to request a quote for MER1S1205SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay