Status: | Unknown |
---|---|
Series: | MER1 Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.44
|
No stock
|
Buy Now | |
Sager
from US$4.93
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$5.32
|
-
|
Buy Now | |
Future Electronics
from US$5.43
|
-
|
Buy Now | |
Avnet America
from US$6.55
|
-
|
Buy Now | |
element14
from US$5.78
|
-
|
Buy Now | |
TTI Europe
from US$4.67
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Farnell
from US$5.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MER1 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.25mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency | 87.5% |
Isolation Voltage | 1kV |
Power Rating | 1W |
Supply Voltage | 5V |
Isolated DC/DC Converters - Through Hole 1W 5VIN 15VOUT 67MA 1KVDC | Sager |
DC/DC converter,5Vin,15Vout 67mA 1W | RS |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 67 Ma Rohs Compliant: Yes |Murata Power Solutions MER1S0515SC | Newark Electronics |
MER1 Series 1W Single Output 5V Input 15V Output SIP DC/DC Power Supply | Future Electronics |
Module DC-DC 1-OUT 15V 0.067A 1W 4-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
CONVERTER, DC/DC, 1W, 5V TO 15V | Farnell |
Where can I find additional details, specifications and documents for a MER1S0515SC?
Additional datasheets, footprints and schematics for MER1S0515SC are listed on our Part Details page. You can also find images and similar parts to MER1S0515SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MER1S0515SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MER1S0515SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MER1S0515SC fall under?
The MER1S0515SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MER1S0515SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MER1S0515SC you can contact the distributor directly for product support, shipping queries etc.
Is the MER1S0515SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MER1S0515SC have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MER1S0515SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MER1S0515SC often in real-time on the comparison pages.
What if I can't find stock of MER1S0515SC?
You can fill out our help required form which you can use to request a quote for MER1S0515SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.