Status: | Unknown |
---|---|
Series: | MER1 Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.44
|
175
in stock
|
Buy Now | |
TTI Europe
from US$5.08
|
975
in stock
|
Buy Now | |
Sager
from US$4.93
|
275
in stock
|
Buy Now | |
element14
from US$6.03
|
247
in stock
|
Buy Now | |
Farnell
from US$5.44
|
247
in stock
|
Buy Now | |
Avnet America
from US$6.55
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.20
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$6.13
|
-
|
Buy Now | |
Future Electronics
from US$4.74
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MER1 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.25mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Isolated DC/DC Converters - Through Hole 1W 5-5V SIP SINGLE DC/DC | Sager |
CONVERTER, DC TO DC, 5V TO 5V, 0.2A, 1W | element14 |
DC/DC converter,5Vin,5Vout 200mA 1W | RS |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin SIP | Avnet America |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
MER1 Series 1 W 5 Vout 200 mA Isolated Single DC/DC Converter-SIP-7 (4 Leads) | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MER1S0505SC?
Additional datasheets, footprints and schematics for MER1S0505SC are listed on our Part Details page. You can also find images and similar parts to MER1S0505SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MER1S0505SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MER1S0505SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MER1S0505SC fall under?
The MER1S0505SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MER1S0505SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MER1S0505SC you can contact the distributor directly for product support, shipping queries etc.
Is the MER1S0505SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MER1S0505SC have stock available?
Authorised distributors including TTI Europe, Sager, element14, Farnell and RS have stock available or on a lead time for MER1S0505SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MER1S0505SC often in real-time on the comparison pages.
What if I can't find stock of MER1S0505SC?
You can fill out our help required form which you can use to request a quote for MER1S0505SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.