Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
180
in stock
|
Buy Now | |
element14
from US$0.41
|
180
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
3 Terminal Emc Filter, 0805, 12V, Smt Rohs Compliant: Yes |Tdk MEM2012F10R0T001 | Newark Electronics |
3 TERMINAL EMC FILTER, 0805, 12V, SMT | element14 |
MEM2012F50 10Mhz 0,2A 90pF | Rutronik |
MEM2012 Series 0805 10 MHz 12 V 200 mA SMT Signal Line 3-Terminal Filter | Future Electronics |
MEM2012F10R0T001 | Avnet America |
10 MHZ 12V .20A | TTI Europe |
Where can I find additional details, specifications and documents for a MEM2012F10R0T001?
Additional datasheets, footprints and schematics for MEM2012F10R0T001 are listed on our Part Details page. You can also find images and similar parts to MEM2012F10R0T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEM2012F10R0T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEM2012F10R0T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEM2012F10R0T001 fall under?
The MEM2012F10R0T001 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MEM2012F10R0T001 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEM2012F10R0T001 you can contact the distributor directly for product support, shipping queries etc.
Is the MEM2012F10R0T001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MEM2012F10R0T001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for MEM2012F10R0T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEM2012F10R0T001 often in real-time on the comparison pages.
What if I can't find stock of MEM2012F10R0T001?
You can fill out our help required form which you can use to request a quote for MEM2012F10R0T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.