Status: | Unknown |
---|---|
Series: | MEJ2 Series |
RoHS: | Unknown |
Prices starting from US$7.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.12
|
No stock
|
Buy Now | |
Rapid Electronics
from US$15.19
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$15.10
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$8.43
|
-
|
Buy Now | |
Future Electronics
from US$7.89
|
-
|
Buy Now | |
Avnet America
from US$9.97
|
-
|
Buy Now | |
element14
from US$8.25
|
-
|
Buy Now | |
TTI Europe
from US$7.78
|
-
|
Buy Now | |
Richardson RFPD
from US$7.05
|
-
|
Buy Now | |
Sager
from US$7.50
|
-
|
Buy Now | |
Farnell
from US$8.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 222mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEJ2 Series |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.95mm |
Height | 12.65mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Module DC-DC 1-OUT 9V 0.222A 2W 4-Pin SIP | Rapid Electronics |
DC/DC Converter Isolated 9V 222mA 2W | RS |
Isolated Board Mount Dc/Dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 9 V, 222 Ma Rohs Compliant: Yes |Murata Power Solutions MEJ2S1509SC | Newark Electronics |
Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole DC/DC CONV 5.2KV ISO SIP7 TH 2 | Sager |
DC-DC CONVERTER, MEDICAL, 9V, 0.222A | Farnell |
Where can I find additional details, specifications and documents for a MEJ2S1509SC?
Additional datasheets, footprints and schematics for MEJ2S1509SC are listed on our Part Details page. You can also find images and similar parts to MEJ2S1509SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEJ2S1509SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEJ2S1509SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEJ2S1509SC fall under?
The MEJ2S1509SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEJ2S1509SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEJ2S1509SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEJ2S1509SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEJ2S1509SC have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MEJ2S1509SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEJ2S1509SC often in real-time on the comparison pages.
What if I can't find stock of MEJ2S1509SC?
You can fill out our help required form which you can use to request a quote for MEJ2S1509SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.