Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.38
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.15
|
-
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
element14
from US$7.50
|
-
|
Buy Now | |
TTI Europe
from US$7.05
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Sager
from US$6.83
|
-
|
Buy Now | |
Farnell
from US$7.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Width | 9.95mm |
RoHS Compliant | Yes |
DC/DC Converter Isolated 3.3V 303mA 1W | RS |
Dc-Dc Converter, Medical, 3.3V, 0.303A | Newark Electronics |
Conv DC-DC Single Step Down 4.5V to 5.5V 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 4.5V TO 5.5V IN 3.3V OUT | Sager |
Where can I find additional details, specifications and documents for a MEJ1S0503SC?
Additional datasheets, footprints and schematics for MEJ1S0503SC are listed on our Part Details page. You can also find images and similar parts to MEJ1S0503SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEJ1S0503SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEJ1S0503SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEJ1S0503SC fall under?
The MEJ1S0503SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to MEJ1S0503SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEJ1S0503SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEJ1S0503SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEJ1S0503SC have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for MEJ1S0503SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEJ1S0503SC often in real-time on the comparison pages.
What if I can't find stock of MEJ1S0503SC?
You can fill out our help required form which you can use to request a quote for MEJ1S0503SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.