Status: | Unknown |
---|---|
Series: | MEJ1 Series |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.37
|
No stock
|
Buy Now | |
element14
from US$7.65
|
149
in stock
|
Buy Now | |
Farnell
from US$7.56
|
149
in stock
|
Buy Now | |
Rutronik
from US$7.44
|
-
|
Buy Now | |
Newark Electronics
from US$7.15
|
-
|
Buy Now | |
Future Electronics
from US$7.51
|
-
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
TTI Europe
from US$6.50
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Sager
from US$6.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEJ1 Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.95mm |
Height | 12.65mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL 60601 |
Approvals & Standards | UL 60601 |
Input Voltage | 3.3V |
DC-DC CONVERTER, MEDICAL, 5V, 0.2A | element14 |
DC/DC Mod 3.3V to 05V 1W 5.2kV | Rutronik |
DC/DC Converter Isolated 5V 200mA 1W | RS |
Dc-Dc Converter, Medical, 5V, 0.2A | Newark Electronics |
Isolated DC/DC Converters 1W Single 3.3Vin 5Vout 200mA 5.2KV | Future Electronics |
Conv DC-DC Single Step Up 2.97V to 3.63V 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2.97V TO 3.63V IN 5V OUT | Sager |
Where can I find additional details, specifications and documents for a MEJ1S0305SC?
Additional datasheets, footprints and schematics for MEJ1S0305SC are listed on our Part Details page. You can also find images and similar parts to MEJ1S0305SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEJ1S0305SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEJ1S0305SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEJ1S0305SC fall under?
The MEJ1S0305SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEJ1S0305SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEJ1S0305SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEJ1S0305SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEJ1S0305SC have stock available?
Authorised distributors including element14, Farnell, Rutronik, RS and Newark Electronics have stock available or on a lead time for MEJ1S0305SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEJ1S0305SC often in real-time on the comparison pages.
What if I can't find stock of MEJ1S0305SC?
You can fill out our help required form which you can use to request a quote for MEJ1S0305SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.