MEJ1D1215SC Power Supplies by Murata

DC-DC CONVERTER, MEDICAL, 2 O/P, 1W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.35

Distributor Stock
Logo for RS
RS
from US$9.35
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 1W
Output Voltage - Output 1 15V
Output Current - Output 1 33mA
Output Voltage - Output 2 -15V
RoHS Compliant Yes

Alternative Descriptions

DC/DC Converter Isolated +/-15V 33mA 1W | RS
Dc-Dc Converter, Medical, 2 O/P, 1W | Newark Electronics
Conv DC-DC Dual Step Up 10.8V to 13.2V 5-Pin SIP Tube | Avnet America
Isolated DC/DC Converters - Through Hole SUGGESTED ALTERNATE 580-NMJ1215SC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MEJ1D1215SC?

Additional datasheets, footprints and schematics for MEJ1D1215SC are listed on our Part Details page. You can also find images and similar parts to MEJ1D1215SC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MEJ1D1215SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEJ1D1215SC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MEJ1D1215SC fall under?

The MEJ1D1215SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to MEJ1D1215SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MEJ1D1215SC you can contact the distributor directly for product support, shipping queries etc.

Is the MEJ1D1215SC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MEJ1D1215SC have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for MEJ1D1215SC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MEJ1D1215SC often in real-time on the comparison pages.

What if I can't find stock of MEJ1D1215SC?

You can fill out our help required form which you can use to request a quote for MEJ1D1215SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay