Status: | Unknown |
---|---|
Series: | MEJ1 Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 151mA |
Output Voltage - Output 2 | -3.3V |
Output Current - Output 2 | 151mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEJ1 Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.95mm |
Height | 12.65mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL 60601 |
Approvals & Standards | UL 60601 |
Input Voltage | 12V |
Dc-Dc Converter, Medical, 2 O/P, 1W | Newark Electronics |
Conv DC-DC Dual Step Down 10.8V to 13.2V 5-Pin SIP Tube | Avnet America |
Isolated DC/DC Converters - Through Hole SUGGESTED ALTERNATE 580-MEJ1S1203SC | Sager |
Where can I find additional details, specifications and documents for a MEJ1D1203SC?
Additional datasheets, footprints and schematics for MEJ1D1203SC are listed on our Part Details page. You can also find images and similar parts to MEJ1D1203SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEJ1D1203SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEJ1D1203SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEJ1D1203SC fall under?
The MEJ1D1203SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEJ1D1203SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEJ1D1203SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEJ1D1203SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEJ1D1203SC have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for MEJ1D1203SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEJ1D1203SC often in real-time on the comparison pages.
What if I can't find stock of MEJ1D1203SC?
You can fill out our help required form which you can use to request a quote for MEJ1D1203SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.