Status: | Unknown |
---|---|
Series: | MEF1 Series |
RoHS: | Unknown |
Prices starting from US$3.85
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEF1 Series |
Input Voltage DC Min | 22.8V |
Input Voltage DC Max | 25.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.15mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC Converter Isolated 3.3V 303mA 1W | RS |
Dc-Dc Conv, Iso Pol, 1O/P, 0.303A, 1W | Newark Electronics |
Module DC-DC 1-OUT 3.3V 0.303A 1W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 24VIN 3.3VOUT DC/DC | Sager |
DC-DC CONV, ISO POL, 1O/P, 1W, 3.3V | Farnell |
Where can I find additional details, specifications and documents for a MEF1S2403SPC?
Additional datasheets, footprints and schematics for MEF1S2403SPC are listed on our Part Details page. You can also find images and similar parts to MEF1S2403SPC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEF1S2403SPC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEF1S2403SPC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEF1S2403SPC fall under?
The MEF1S2403SPC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEF1S2403SPC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEF1S2403SPC you can contact the distributor directly for product support, shipping queries etc.
Is the MEF1S2403SPC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEF1S2403SPC have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for MEF1S2403SPC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEF1S2403SPC often in real-time on the comparison pages.
What if I can't find stock of MEF1S2403SPC?
You can fill out our help required form which you can use to request a quote for MEF1S2403SPC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.