Status: | Unknown |
---|---|
Series: | MEF1 Series |
RoHS: | Unknown |
Prices starting from US$3.85
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEF1 Series |
Input Voltage DC Min | 11.4V |
Input Voltage DC Max | 12.6V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.15mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC Converter Isolated 5V 200mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1O/P, 0.2A, 1W | Newark Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12VIN 5VOUT DC/DC | Sager |
Where can I find additional details, specifications and documents for a MEF1S1205SPC?
Additional datasheets, footprints and schematics for MEF1S1205SPC are listed on our Part Details page. You can also find images and similar parts to MEF1S1205SPC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEF1S1205SPC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEF1S1205SPC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEF1S1205SPC fall under?
The MEF1S1205SPC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEF1S1205SPC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEF1S1205SPC you can contact the distributor directly for product support, shipping queries etc.
Is the MEF1S1205SPC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEF1S1205SPC have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for MEF1S1205SPC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEF1S1205SPC often in real-time on the comparison pages.
What if I can't find stock of MEF1S1205SPC?
You can fill out our help required form which you can use to request a quote for MEF1S1205SPC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.