Status: | Unknown |
---|---|
Series: | MEF1 Series |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.98
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$5.70
|
-
|
Buy Now | |
Future Electronics
from US$4.96
|
-
|
Buy Now | |
Avnet America
from US$5.98
|
-
|
Buy Now | |
element14
from US$5.86
|
-
|
Buy Now | |
TTI Europe
from US$4.29
|
-
|
Buy Now | |
Richardson RFPD
from US$4.23
|
-
|
Buy Now | |
Sager
from US$4.50
|
-
|
Buy Now | |
Farnell
from US$4.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEF1 Series |
Input Voltage DC Min | 11.4V |
Input Voltage DC Max | 12.6V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.15mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC Converter Isolated 5V 200mA 1W | RS |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant: Yes |Murata Power Solutions MEF1S1205SP3C | Newark Electronics |
MEF1 Series 1W 11.4-12.6V Input 5V Output DC/DC Power Supply | Future Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin SIP Tube | Avnet America |
DC-DC CONV, ISO POL, 1O/P, 1W, 5V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12VIN 5VOUT DC/DC | Sager |
Where can I find additional details, specifications and documents for a MEF1S1205SP3C?
Additional datasheets, footprints and schematics for MEF1S1205SP3C are listed on our Part Details page. You can also find images and similar parts to MEF1S1205SP3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEF1S1205SP3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEF1S1205SP3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEF1S1205SP3C fall under?
The MEF1S1205SP3C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEF1S1205SP3C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEF1S1205SP3C you can contact the distributor directly for product support, shipping queries etc.
Is the MEF1S1205SP3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEF1S1205SP3C have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MEF1S1205SP3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEF1S1205SP3C often in real-time on the comparison pages.
What if I can't find stock of MEF1S1205SP3C?
You can fill out our help required form which you can use to request a quote for MEF1S1205SP3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.