Status: | Unknown |
---|---|
Series: | MEF1 Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.23
|
163
in stock
|
Buy Now | |
TTI Europe
from US$4.28
|
2,250
in stock
|
Buy Now | |
Newark Electronics
from US$4.35
|
-
|
Buy Now | |
Future Electronics
from US$4.01
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Sager
from US$4.09
|
-
|
Buy Now | |
Farnell
from US$4.54
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Product Range | MEF1 Series |
RoHS Compliant | Yes |
DC/DC Converter Isolated 5V 200mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1O/P, 0.2A, 1W | Newark Electronics |
Isolated DC/DC Converters 1W 3.3Vin 5Vout 200mA Iso | Future Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 3.3VIN 5VOUT DC/DC | Sager |
Where can I find additional details, specifications and documents for a MEF1S0305SPC?
Additional datasheets, footprints and schematics for MEF1S0305SPC are listed on our Part Details page. You can also find images and similar parts to MEF1S0305SPC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEF1S0305SPC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEF1S0305SPC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEF1S0305SPC fall under?
The MEF1S0305SPC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to MEF1S0305SPC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEF1S0305SPC you can contact the distributor directly for product support, shipping queries etc.
Is the MEF1S0305SPC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEF1S0305SPC have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MEF1S0305SPC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEF1S0305SPC often in real-time on the comparison pages.
What if I can't find stock of MEF1S0305SPC?
You can fill out our help required form which you can use to request a quote for MEF1S0305SPC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.