Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Width | 6.15mm |
RoHS Compliant | Yes |
DC/DC Converter Isolated 3.3V 303mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1O/P, 0.303A, 1W | Newark Electronics |
Isolated Module DC-DC Converter 1 Output 3.3V 303mA 3.135V - 3.465V Input | Future Electronics |
Module DC-DC 1-OUT 3.3V 0.303A 1W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 3.3VIN 3.3VOUT DC/DC | Sager |
Where can I find additional details, specifications and documents for a MEF1S0303SPC?
Additional datasheets, footprints and schematics for MEF1S0303SPC are listed on our Part Details page. You can also find images and similar parts to MEF1S0303SPC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEF1S0303SPC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEF1S0303SPC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEF1S0303SPC fall under?
The MEF1S0303SPC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to MEF1S0303SPC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEF1S0303SPC you can contact the distributor directly for product support, shipping queries etc.
Is the MEF1S0303SPC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEF1S0303SPC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for MEF1S0303SPC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEF1S0303SPC often in real-time on the comparison pages.
What if I can't find stock of MEF1S0303SPC?
You can fill out our help required form which you can use to request a quote for MEF1S0303SPC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.