Status: | Unknown |
---|---|
Series: | MEE3 Series |
RoHS: | Unknown |
Prices starting from US$8.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.37
|
No stock
|
Buy Now | |
Farnell
from US$12.00
|
22
in stock
|
Buy Now | |
element14
from US$10.92
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$11.88
|
-
|
Buy Now | |
Future Electronics
from US$10.72
|
-
|
Buy Now | |
Avnet America
from US$12.69
|
-
|
Buy Now | |
Richardson RFPD
from US$8.97
|
-
|
Buy Now | |
Sager
from US$9.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEE3 Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 8.15mm |
Height | 10.15mm |
Depth | 14.15mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Isolation Voltage | 1kV |
Power Rating | 3W |
Supply Voltage | 12V |
DC/DC CONVERTER, 3W, SINGLE O/P | Farnell |
DC/DC converter,12Vin,5Vout 600mA 3W | RS |
Dc-Dc Conv, Iso Pol, 1 O/P, 3W, 600Ma, 5V | Newark Electronics |
MEE3 Series 3 W 12 V input 5 V Output 1 kV Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 0.6A 3W 4-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 3W 10.8V-13.2V SIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a MEE3S1205SC?
Additional datasheets, footprints and schematics for MEE3S1205SC are listed on our Part Details page. You can also find images and similar parts to MEE3S1205SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEE3S1205SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEE3S1205SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEE3S1205SC fall under?
The MEE3S1205SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEE3S1205SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEE3S1205SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEE3S1205SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEE3S1205SC have stock available?
Authorised distributors including Farnell, element14, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MEE3S1205SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEE3S1205SC often in real-time on the comparison pages.
What if I can't find stock of MEE3S1205SC?
You can fill out our help required form which you can use to request a quote for MEE3S1205SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.