Status: | Unknown |
---|---|
Series: | MEE1 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEE1 Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Power Rating | 1W |
Supply Voltage | 24V |
Dc-Dc Conv, Iso Pol, 1 O/P, 1W, 67Ma, 15V | Newark Electronics |
Module DC-DC 1-OUT 15V 0.067A 1W 4-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 24VIN 15VOUT 67MA SIP | Sager |
Where can I find additional details, specifications and documents for a MEE1S2415SC?
Additional datasheets, footprints and schematics for MEE1S2415SC are listed on our Part Details page. You can also find images and similar parts to MEE1S2415SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEE1S2415SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEE1S2415SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEE1S2415SC fall under?
The MEE1S2415SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEE1S2415SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEE1S2415SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEE1S2415SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEE1S2415SC have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Richardson RFPD and Sager have stock available or on a lead time for MEE1S2415SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEE1S2415SC often in real-time on the comparison pages.
What if I can't find stock of MEE1S2415SC?
You can fill out our help required form which you can use to request a quote for MEE1S2415SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.