Status: | Unknown |
---|---|
Series: | MEE1 Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.70
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.51
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$7.94
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$8.34
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
-
|
Buy Now | |
Future Electronics
from US$4.67
|
-
|
Buy Now | |
element14
from US$4.68
|
-
|
Buy Now | |
TTI Europe
from US$4.40
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Sager
from US$4.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEE1 Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Power Rating | 1W |
Supply Voltage | 24V |
Converter: DC/DC | Transfer Multisort Elektronik |
DC DC CONVERTER 9V 1W | Rapid Electronics |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 111Ma, 9V | Newark Electronics |
MEE1 Series 1W 24Vin 9Vout DC/DC Power Supply | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole IS1W 24VIN 9VOUT 111MA SIP | Sager |
Module DC-DC 1-OUT 9V 0.111A 1W 4-Pin SIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a MEE1S2409SC?
Additional datasheets, footprints and schematics for MEE1S2409SC are listed on our Part Details page. You can also find images and similar parts to MEE1S2409SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEE1S2409SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEE1S2409SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEE1S2409SC fall under?
The MEE1S2409SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEE1S2409SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEE1S2409SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEE1S2409SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEE1S2409SC have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for MEE1S2409SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEE1S2409SC often in real-time on the comparison pages.
What if I can't find stock of MEE1S2409SC?
You can fill out our help required form which you can use to request a quote for MEE1S2409SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.