Status: | Unknown |
---|---|
Series: | MEE1 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEE1 Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 6.8mm |
Depth | 11.5mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC Converter Isolated 5V 200mA 1W | RS |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin DIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a MEE1S2405DC?
Additional datasheets, footprints and schematics for MEE1S2405DC are listed on our Part Details page. You can also find images and similar parts to MEE1S2405DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEE1S2405DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEE1S2405DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEE1S2405DC fall under?
The MEE1S2405DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEE1S2405DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEE1S2405DC you can contact the distributor directly for product support, shipping queries etc.
Is the MEE1S2405DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEE1S2405DC have stock available?
Authorised distributors including RS, element14, Farnell and Avnet Abacus have stock available or on a lead time for MEE1S2405DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEE1S2405DC often in real-time on the comparison pages.
What if I can't find stock of MEE1S2405DC?
You can fill out our help required form which you can use to request a quote for MEE1S2405DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.