Status: | Unknown |
---|---|
Series: | MEE1 Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.46
|
35
in stock
|
Buy Now | |
element14
from US$5.19
|
13
in stock
|
Buy Now | |
Farnell
from US$5.56
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$5.48
|
-
|
Buy Now | |
Future Electronics
from US$5.51
|
-
|
Buy Now | |
Avnet America
from US$5.64
|
-
|
Buy Now | |
TTI Europe
from US$4.19
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Sager
from US$4.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEE1 Series |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Power Rating | 1W |
Supply Voltage | 15V |
DC/DC Converter Isolated 15V 67mA 1W | RS |
CONVERTER, DC/DC, SIP4, 15-15V | element14 |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 67 Ma Rohs Compliant: Yes |Murata Power Solutions MEE1S1515SC | Newark Electronics |
Isolated Module DC DC Converter 1 Output 15V 67mA 13.5V - 16.5V Input | Future Electronics |
Module DC-DC 1-OUT 15V 0.067A 1W 4-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 15-15V SIP4 1KVDC DC/DC | Sager |
Where can I find additional details, specifications and documents for a MEE1S1515SC?
Additional datasheets, footprints and schematics for MEE1S1515SC are listed on our Part Details page. You can also find images and similar parts to MEE1S1515SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEE1S1515SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEE1S1515SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEE1S1515SC fall under?
The MEE1S1515SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEE1S1515SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEE1S1515SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEE1S1515SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEE1S1515SC have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for MEE1S1515SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEE1S1515SC often in real-time on the comparison pages.
What if I can't find stock of MEE1S1515SC?
You can fill out our help required form which you can use to request a quote for MEE1S1515SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.