Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.46
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
-
|
Buy Now | |
Future Electronics
from US$5.04
|
-
|
Buy Now | |
Avnet America
from US$5.64
|
-
|
Buy Now | |
TTI Europe
from US$4.24
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Sager
from US$4.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Width | 6mm |
Height | 10mm |
RoHS Compliant | Yes |
DC/DC Converter Isolated 15V 67mA 1W | RS |
Dc-Dc Conv, Iso Pol, 1 O/P, 1W, 67Ma, 15V | Newark Electronics |
MEE1 Series 1 W 12 Vin 15 Vout 67 mA Isolated DC/DC Converter - SIP-4 | Future Electronics |
Module DC-DC 1-OUT 15V 0.067A 1W 4-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12-15V SIP4 1KVDC DC/DC | Sager |
Where can I find additional details, specifications and documents for a MEE1S1215SC?
Additional datasheets, footprints and schematics for MEE1S1215SC are listed on our Part Details page. You can also find images and similar parts to MEE1S1215SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEE1S1215SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEE1S1215SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEE1S1215SC fall under?
The MEE1S1215SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to MEE1S1215SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEE1S1215SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEE1S1215SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEE1S1215SC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for MEE1S1215SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEE1S1215SC often in real-time on the comparison pages.
What if I can't find stock of MEE1S1215SC?
You can fill out our help required form which you can use to request a quote for MEE1S1215SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.