Status: | Unknown |
---|---|
Series: | MEE1 Series |
RoHS: | Unknown |
Prices starting from US$3.85
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEE1 Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 6.8mm |
Depth | 11.5mm |
SVHC | No SVHC (07-Jul-2017) |
Dc-Dc Conv, Iso Pol, 1 O/P, 1W, 111Ma, 9V | Newark Electronics |
Module DC-DC 1-OUT 9V 0.111A 1W 4-Pin DIP | Avnet America |
CONVERTER, DC/DC, DIP4, 12-9V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12-9V DIP8 1KVDC DC/DC | Sager |
Where can I find additional details, specifications and documents for a MEE1S1209DC?
Additional datasheets, footprints and schematics for MEE1S1209DC are listed on our Part Details page. You can also find images and similar parts to MEE1S1209DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEE1S1209DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEE1S1209DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEE1S1209DC fall under?
The MEE1S1209DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEE1S1209DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEE1S1209DC you can contact the distributor directly for product support, shipping queries etc.
Is the MEE1S1209DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEE1S1209DC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Richardson RFPD and Sager have stock available or on a lead time for MEE1S1209DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEE1S1209DC often in real-time on the comparison pages.
What if I can't find stock of MEE1S1209DC?
You can fill out our help required form which you can use to request a quote for MEE1S1209DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.