Status: | Unknown |
---|---|
Series: | MEE1 Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.42
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$5.47
|
515
in stock
|
Buy Now | |
element14
from US$4.95
|
515
in stock
|
Buy Now | |
Farnell
from US$4.70
|
515
in stock
|
Buy Now | |
Sager
from US$4.24
|
140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.55
|
26
in stock
|
Buy Now | |
Rutronik
from US$4.50
|
-
|
Buy Now | |
Future Electronics
from US$4.16
|
-
|
Buy Now | |
Avnet America
from US$5.64
|
-
|
Buy Now | |
TTI Europe
from US$3.90
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEE1 Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant: Yes |Murata Power Solutions MEE1S0303SC | Newark Electronics |
CONVERTER, DC-DC, 3.3V, 1W | element14 |
Isolated DC/DC Converters - Through Hole 1W 3.3-3.3V SIP4 1KVDC DC/DC | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 3.3V 303mA 1W | RS |
DC/DC Mod 3.3V to 3.3V 1W 1KV | Rutronik |
Isolated DC/DC Converters 1W 3.3Vin 3.3Vout 303mA SIP | Future Electronics |
Module DC-DC 1-OUT 3.3V 0.303A 1W 4-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MEE1S0303SC?
Additional datasheets, footprints and schematics for MEE1S0303SC are listed on our Part Details page. You can also find images and similar parts to MEE1S0303SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEE1S0303SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEE1S0303SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEE1S0303SC fall under?
The MEE1S0303SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEE1S0303SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEE1S0303SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEE1S0303SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEE1S0303SC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Transfer Multisort Elektronik have stock available or on a lead time for MEE1S0303SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEE1S0303SC often in real-time on the comparison pages.
What if I can't find stock of MEE1S0303SC?
You can fill out our help required form which you can use to request a quote for MEE1S0303SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.