Status: | Unknown |
---|---|
Series: | MEE1 Series |
RoHS: | Unknown |
Prices starting from US$3.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.47
|
No stock
|
Buy Now | |
Rutronik
from US$3.66
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
-
|
Buy Now | |
Future Electronics
from US$4.93
|
-
|
Buy Now | |
Avnet America
from US$4.17
|
-
|
Buy Now | |
element14
from US$5.40
|
-
|
Buy Now | |
TTI Europe
from US$3.91
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Sager
from US$4.24
|
-
|
Buy Now | |
Farnell
from US$4.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEE1 Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 6.8mm |
Depth | 11.5mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC Mod 3.3V to 3.3V 1W 1KV | Rutronik |
DC/DC Converter Isolated 3.3V 303mA 1W | RS |
Dc-Dc Conv, Iso Pol, 1 O/P, 1W, 303Ma, 3.3V | Newark Electronics |
DC/DC CONVERTER 1W 3.3V 4DIP | Future Electronics |
Module DC-DC 1-OUT 3.3V 0.303A 1W 4-Pin DIP | Avnet America |
CONVERTER, DC/DC, DIP4, 3.3-3.3V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 3.3-3.3V DIP8 1KVDC DC/DC | Sager |
Where can I find additional details, specifications and documents for a MEE1S0303DC?
Additional datasheets, footprints and schematics for MEE1S0303DC are listed on our Part Details page. You can also find images and similar parts to MEE1S0303DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEE1S0303DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEE1S0303DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEE1S0303DC fall under?
The MEE1S0303DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEE1S0303DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEE1S0303DC you can contact the distributor directly for product support, shipping queries etc.
Is the MEE1S0303DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEE1S0303DC have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MEE1S0303DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEE1S0303DC often in real-time on the comparison pages.
What if I can't find stock of MEE1S0303DC?
You can fill out our help required form which you can use to request a quote for MEE1S0303DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.