Status: | Active |
---|---|
Series: | MEC1701 |
RoHS: | Compliant |
The MEC170x is a family of keyboard and embedded controller designs customized for notebooks and industrial computing platforms. The family is a highly-configurable, mixed signal, advanced I/O controller architecture. Every device in the family incorporates a 32-bit ARM Cortex M4F Microcontroller core with a closely-coupled SRAM for code and data. A secure bootloader is used to download the custom firmware image from the system’s shared SPI Flash device, thereby allowing system designers to customize the device’s behavior.
The MEC170x products may be configured to communicate with the system host through one of three host interfaces: Intel® Low Pin Count (LPC), eSPI, or I2C. These products are designed to operate as either a stand-alone I/O device or as an EC Base Component of a split-architecture Advanced I/O Controller system which uses BC-Link communication protocol to access up to two BC bus companion components. The BC-Link protocol is peer-to-peer, providing communication between the MEC170x
embedded controller and registers located in a companion device.
Family parts
MEC1701H-C1-SZ
MEC1701H-C1-SZ-TR
MEC1701Q-C2-SZ
MEC1701Q-C2-TN
Similar Products: MEC1704, MEC1705, MEC1418, MEC1428
ARM® Cortex®-M4F Processor Core |
Complete ARM-Standard Debug Support |
Comprehensive ARM-Standard Trace Support |
Internal Memory: up to 480KB of SRAM |
Enhanced Serial Peripheral Interface (eSPI) - Intel eSPI Specification Compliant |
Supports LPC Bus frequencies of 19MHz to 33MHz |
Four EC-based SMBus 2.0 Host Controllers |
Five independent Hardware Driven PS/2 Ports |
One Quad Serial Peripheral Interface (SPI) Controller |
18 x 8 Interrupt Capable Multiplexed Keyboard Scan Matrix |
Four Breathing/Blinking LED Interfaces |
Multi-purpose AES Cryptographic Engine: Hardware support for ECB, CTR, CBC and OFB AES modes |
Cryptographic Hash Engine: Support for SHA-1, SHA-256, SHA-512 |
Public Key Cryptographic Engine: Hardware support for RSA and Elliptic Curve public key algorithms andRSA keys length of 1024 or 2048 bits |
True Random Number Generator: 1K bit FIFO |
Monotonic Counter |
Keyboard Scan Matrix | 18x8 |
---|---|
Customer Programmable RAM | Yes |
Host Interface | eSPI, LPC, I2C |
Crypto Engine | Yes |
Code Storage | 480 KB (Code + Data) |
Operating Temperature | 0C to +70C |
Low Power Timers | 0 |
Tach | 0 |
Deep Sleep S5 | Yes |
Fan Tachometer Inputs | 2 |
Max Operating Frequency | 48 MHz |
8024 Keyboard Controller | Yes |
PCI Resets | 0 |
Data RAM | 32 KB |
HW Auto Fan Controller | 0 |
Breathing/ Blinking LED | 4 |
GPIO | 148 |
PWM | 0 |
Package | 144-WFBGA (SZ) |
LED | 4 |
Analog to Digital Converter | 8 |
Capture/_Compare | 0 |
Temp Monitoring | 0 |
SMBus Ports | 0 |
BC Link | 2 |
SPI_Host | 0 |
EEPROM | 0 |
AMD SB-TSI | 1 |
PECI | 0 |
ACPI Interfaces | 5 |
Counter/Timers | 0 |
Pins | Packaging | 144 | WFBGA |
Temp Range | 0C to +70C |
Packing Media | Tray (260) |
Application Notes |
---|
AN2295 - AN2295 - MEC170x Achieving Low Power Consumption |
Brochures |
---|
MEC170x Sell Sheet |
User Guides |
---|
CEC/MEC Family Devices ROM API User's Guide |
CEC/MEC Family Peripheral Interface User's Guide |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1283 |
Shipping Weight (kg) | 0.826923 |
Lead Count | 144 |
Package Type | WFBGA |
Package Width or Size | 9x9x0.8mm |
Soldering Composition | SAC |
Embedded Controller 480 Kb Total Sram 144 Wfbga 9X9X0.8Mm Tray Rohs Compliant: Yes |Microchip MEC1701Q-C2-SZ | Newark Electronics |
Keyboard and Embedded Controller for Notebook PC 3.3V/1.8V 144-Pin WFBGA Tray | Avnet America |
Embedded Controller 480KB total SRAM | Microchip Technology |
Where can I find additional details, specifications and documents for a MEC1701Q-C2-SZ?
Additional datasheets, footprints and schematics for MEC1701Q-C2-SZ are listed on our Part Details page. You can also find images and similar parts to MEC1701Q-C2-SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEC1701Q-C2-SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEC1701Q-C2-SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEC1701Q-C2-SZ fall under?
The MEC1701Q-C2-SZ is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MEC1701Q-C2-SZ when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEC1701Q-C2-SZ you can contact the distributor directly for product support, shipping queries etc.
Is the MEC1701Q-C2-SZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MEC1701Q-C2-SZ have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and Avnet Silica have stock available or on a lead time for MEC1701Q-C2-SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEC1701Q-C2-SZ often in real-time on the comparison pages.
What if I can't find stock of MEC1701Q-C2-SZ?
You can fill out our help required form which you can use to request a quote for MEC1701Q-C2-SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.