Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The MEC1609/MEC1609i is the mixed signal base component
of a multi-device advanced I/O controller architecture.
It incorporates a high-performance 32-bit
embedded microcontroller with a 192 Kilobyte embedded Flash subsystem, 16
Kilobytes of SRAM and 2 Kilobytes of instruction cache with an
Advanced High-performance Bus (AHB), memory-mapped Serial
Peripheral Interface (SPI) Flash Read Controller. MEC1609 communicates
with the system host using the Intel® Low Pin Count bus. It is
directly powered by two individual suspend supply planes (VBAT and VTR)
and senses a third runtime power plane (VCC) to provide “instant on” and
system power management functions.
Family parts
MEC1609I-PZP
MEC1609I-PZV
MEC1609-PZP
MEC1609-PZV
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
ARC-625D system controller |
144 LFBGA package |
192KB Embedded Flash Subsystem |
16KB RAM (65B CMOS) |
18x8 keyboard scan matrix |
115 GPIO Pins |
8 SMBus ports |
16 analog to digital converter channels |
3 LED |
3 low-power timers |
8 PWM |
4 Fan Tachometer Inputs |
MCU Serial Debug Port |
Two pin serial debug port with 16C550A register interface |
JTAG interface |
Device Type | Embedded and Keyboard Controllers |
---|---|
ACPI Interfaces | 4 |
Analog to Digital Converter | 16 ch |
BC Link | 4 |
Breathing/ Blinking LED | 3 |
Code Storage | Embedded Flash |
Counter/Timers | 4 |
Data RAM | 16KB RAM (65B CMOS) |
Fan Tachometer Inputs | 4 |
Flash/Code RAM | 192KB Flash |
GPIO | 115 |
Host Interface | LPC |
Keyboard Scan Matrix | 18x8 |
LED | 3 |
Low Power Timers | 3 |
Max Operating Frequency | 20 Mhz |
Operating Temperature | -40° C to +85° C |
Package | 144 LFBGA |
PECI | 3 |
PWM | 8 |
SMBus Ports | 8 |
SPI_Host | 2 |
System Controller | 32-bit |
UART | Y |
VBAT-Powered, Power Control Interface | Y |
Temperature Range | 0C to +70C |
Mixed Signal Mobile Embedded Controller With Flash And Arc Core 144 Tfbga 7X7X1.0Mm Tray Rohs Compliant: Yes |Microchip MEC1609-PZV | Newark Electronics |
Where can I find additional details, specifications and documents for a MEC1609-PZV?
Additional datasheets, footprints and schematics for MEC1609-PZV are listed on our Part Details page. You can also find images and similar parts to MEC1609-PZV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEC1609-PZV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEC1609-PZV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEC1609-PZV fall under?
The MEC1609-PZV is listed under MEC1609.
Can I view similar or alternative parts?
You can view similar parts to MEC1609-PZV when available in the MEC1609 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEC1609-PZV you can contact the distributor directly for product support, shipping queries etc.
Is the MEC1609-PZV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEC1609-PZV have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MEC1609-PZV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEC1609-PZV often in real-time on the comparison pages.
What if I can't find stock of MEC1609-PZV?
You can fill out our help required form which you can use to request a quote for MEC1609-PZV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.