Status: | Active |
---|---|
Series: | MEC1609 |
RoHS: | Compliant |
The MEC1609/MEC1609i is the mixed signal base component of a multi-device advanced I/O controller architecture.
It incorporates a high-performance 32-bit embedded microcontroller with a 192 Kilobyte embedded Flash subsystem, 16 Kilobytes of SRAM and 2 Kilobytes of instruction cache with an Advanced High-performance Bus (AHB), memory-mapped Serial Peripheral Interface (SPI) Flash Read Controller. MEC1609 communicates with the system host using the Intel® Low Pin Count bus. It is directly powered by two individual suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions.
Family parts
MEC1609I-PZP
MEC1609I-PZV
MEC1609-PZP
MEC1609-PZV
ARC-625D system controller |
144 LFBGA package |
192KB Embedded Flash Subsystem |
16KB RAM (65B CMOS) |
18x8 keyboard scan matrix |
115 GPIO Pins |
8 SMBus ports |
16 analog to digital converter channels |
3 LED |
3 low-power timers |
8 PWM |
4 Fan Tachometer Inputs |
MCU Serial Debug Port |
Two pin serial debug port with 16C550A register interface |
JTAG interface |
Keyboard Scan Matrix | 18x8 |
---|---|
UART | Y |
Host Interface | LPC |
Crypto Engine | No |
Code Storage | Embedded Flash |
Operating Temperature | -40° C to +85° C |
Low Power Timers | 3 |
Tach | 0 |
Fan Tachometer Inputs | 4 |
Max Operating Frequency | 20 Mhz |
PCI Resets | 0 |
Data RAM | 16KB RAM (65B CMOS) |
HW Auto Fan Controller | 0 |
Breathing/ Blinking LED | 3 |
GPIO | 115 |
PWM | 8 |
Package | 144 LFBGA |
VBAT-Powered, Power Control Interface | Y |
LED | 3 |
Analog to Digital Converter | 16 ch |
Capture/_Compare | 0 |
Temp Monitoring | 0 |
SMBus Ports | 8 |
BC Link | 4 |
SPI_Host | 2 |
Flash/Code RAM | 192KB Flash |
EEPROM | 0 |
PECI | 3 |
System Controller | 32-bit |
ACPI Interfaces | 4 |
Counter/Timers | 4 |
Pins | Packaging | 144 | LFBGA |
Temp Range | 0C to +70C |
Packing Media | Tray (240) |
Application Notes |
---|
AN 26.14 - ARC Metaware Development System |
Board Design Files |
---|
MEC1609 IBIS Model |
MEC1609 IBIS Model TFBGA Package (144 Ball) |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.355 |
Shipping Weight (kg) | 1.125 |
Lead Count | 144 |
Package Type | LFBGA |
Package Width or Size | 10x10x1.4 |
Soldering Composition | SAC |
Mixed Signal Mobile Embedded Flash ARC EC BC-LinkTM/VLPCTM Base Component | Microchip Technology |
Mixed Signal Mobile Embedded Controller With Flash And Arc Core 144 Lfbga 10X10X1.4 Tray Rohs Compliant: Yes |Microchip MEC1609-PZP | Newark Electronics |
MIXED SIGNAL MOBILE EMBEDDED CONTROLLER WITH FLASH AND ARC C | Avnet America |
Where can I find additional details, specifications and documents for a MEC1609-PZP?
Additional datasheets, footprints and schematics for MEC1609-PZP are listed on our Part Details page. You can also find images and similar parts to MEC1609-PZP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEC1609-PZP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEC1609-PZP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEC1609-PZP fall under?
The MEC1609-PZP is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MEC1609-PZP when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEC1609-PZP you can contact the distributor directly for product support, shipping queries etc.
Is the MEC1609-PZP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MEC1609-PZP have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for MEC1609-PZP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEC1609-PZP often in real-time on the comparison pages.
What if I can't find stock of MEC1609-PZP?
You can fill out our help required form which you can use to request a quote for MEC1609-PZP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.