Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEC1310
is a Notebook I/O Controller which incorporates a
high-performance 8051- based keyboard and system controller with internal
embedded 64KB SRAM, 1Kbyte Boot ROM, and 64- bytes battery backed
registers.
The
embedded 64KB SRAM is loaded via HOST/8051 SPI (Serial Peripheral
Interface) Memory Interface. The HOST/8051 SPI Memory Interface can be
configured in Switched SPI Flash Configuration or Parallel Shared SPI
Flash Configuration. It has two separate power planes to provide “instant
on” and system power management functions. Additionally, the
MEC1310 incorporates sophisticated power control circuitry (PCC). The PCC
supports multiple low power down modes.
Family parts
MEC1310-NU
MEC1310-NU-TR
MEC1310-PZV
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
8051 system controller |
128 VTQFP package |
External SPI Flash |
64 KB RAM |
0.5KB/64KB Dual Port/64B CMOS |
18x8 keyboard scan matrix |
56 GPIO Pins |
7 General-Purpose Output Pins |
5 SMBus ports |
5 analog to digital converter channels |
3 blink-only LED |
1 low-power timer |
Four PS/2 ports |
16C550A-compatible 2 pin UART |
Serial IRQ peripheral agent interface |
3 ACPI Embedded Controller Interface |
4 PWM |
2 Fan Tachometer Inputs |
Device Type | Embedded and Keyboard Controllers |
---|---|
Analog to Digital Converter | 5 ch |
BC Link | 1 |
Breathing/ Blinking LED | 3 Blink Only |
Code Storage | External SPI Flash |
Counter/Timers | 2 |
Data RAM | 0.5KB/64KB Dual Port/64B CMOS |
Fan Tachometer Inputs | 2 |
Flash/Code RAM | 64KB RAM |
GPIO | 63 |
Host Interface | LPC |
HW Auto Fan Controller | 1 |
Keyboard Scan Matrix | 18x8 |
LED | 3 |
Low Power Timers | 1 |
Max Operating Frequency | 32 MHz |
Operating Temperature | 0° C to +70° C |
Package | 128 VTQFP |
PECI | 2 |
PWM | 4 |
SMBus Ports | 5 |
SPI_Host | 1 |
System Controller | 8-bit |
UART | Y |
VBAT-Powered, Power Control Interface | N |
Temperature Range | 0C to +70C |
I/O Controller Keyboard/Embedded Controller 128-Pin TFBGA | Avnet America |
Where can I find additional details, specifications and documents for a MEC1310-PZV?
Additional datasheets, footprints and schematics for MEC1310-PZV are listed on our Part Details page. You can also find images and similar parts to MEC1310-PZV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEC1310-PZV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEC1310-PZV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEC1310-PZV fall under?
The MEC1310-PZV is listed under MEC1310.
Can I view similar or alternative parts?
You can view similar parts to MEC1310-PZV when available in the MEC1310 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEC1310-PZV you can contact the distributor directly for product support, shipping queries etc.
Is the MEC1310-PZV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEC1310-PZV have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for MEC1310-PZV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEC1310-PZV often in real-time on the comparison pages.
What if I can't find stock of MEC1310-PZV?
You can fill out our help required form which you can use to request a quote for MEC1310-PZV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.