Status: | Unknown |
---|---|
Series: | MEA1 Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.43
|
176
in stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
376
in stock
|
Buy Now | |
element14
from US$4.91
|
376
in stock
|
Buy Now | |
Farnell
from US$4.54
|
376
in stock
|
Buy Now | |
Sager
from US$4.09
|
342
in stock
|
Buy Now | |
Future Electronics
from US$3.94
|
25
in stock
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
TTI Europe
from US$4.14
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 33mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEA1 Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.15mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency | 88.5% |
Isolation Voltage | 1kV |
Power Rating | 1W |
Supply Voltage | 24V |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant: Yes |Murata Power Solutions MEA1D2415SC | Newark Electronics |
CONVERTER, DC/DC, 1W, 24 TO ±15V | element14 |
CONVERTER, DC/DC, 1W, 24 TO ±15V | Farnell |
Isolated DC/DC Converters - Through Hole 1W 24-15V SIP DUAL DC/DC | Sager |
DC/DC converter,24Vin,+/-15Vout 33mA 1W | RS |
MEA1 Series 1 W -15/15 Vout 33 mA Isolated Dual DC/DC Converter-SIP-7 (5 Leads) | Future Electronics |
Module DC-DC 2-OUT 15V/-15V 0.033A/-0.033A 1W 5-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MEA1D2415SC?
Additional datasheets, footprints and schematics for MEA1D2415SC are listed on our Part Details page. You can also find images and similar parts to MEA1D2415SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEA1D2415SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEA1D2415SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEA1D2415SC fall under?
The MEA1D2415SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEA1D2415SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEA1D2415SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEA1D2415SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEA1D2415SC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for MEA1D2415SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEA1D2415SC often in real-time on the comparison pages.
What if I can't find stock of MEA1D2415SC?
You can fill out our help required form which you can use to request a quote for MEA1D2415SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.