MEA1D2412DC Batteries & Power Supplies by Murata

DC-DC CONVERTER ISO POL 2 O/P 1W 12V -12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MEA series is the new high performance version of our 1W NMA series. The MEA series is more efficient and offers improved regulation performance ≤5% for applications where a wide output voltage variation can not be tolerated. They are ideally suited for providing dual rail supplies with the added benefit of galvanic isolation to reduce switching noise. All of the rated power may be drawn from a single output providing the total load does not exceed 1 watt.

Where to Buy

Prices starting from US$4.81

Distributor Stock
Logo for RS
RS
from US$4.81
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

DC / DC Converter Type DIP
DC / DC Converter Mounting Through Hole
DC / DC Converter Output Type Fixed
Input Voltage DC Max 26.4V
Input Voltage DC Min 21.6V
No. of Outputs 2 Output

Alternative Descriptions

DC/DC converter,24Vin,+/-12Vout 42mA 1W | RS
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 12V, -12V | Newark Electronics
Module DC-DC 2-OUT 12V/-12V 0.042A/-0.042A 1W 6-Pin DIP Tube | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MEA1D2412DC?

Additional datasheets, footprints and schematics for MEA1D2412DC are listed on our Part Details page. You can also find images and similar parts to MEA1D2412DC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MEA1D2412DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEA1D2412DC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MEA1D2412DC fall under?

The MEA1D2412DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to MEA1D2412DC when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MEA1D2412DC you can contact the distributor directly for product support, shipping queries etc.

Is the MEA1D2412DC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MEA1D2412DC have stock available?

Authorised distributors including RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for MEA1D2412DC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MEA1D2412DC often in real-time on the comparison pages.

What if I can't find stock of MEA1D2412DC?

You can fill out our help required form which you can use to request a quote for MEA1D2412DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay