Status: | Unknown |
---|---|
Series: | MEA Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.43
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.17
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$5.10
|
-
|
Buy Now | |
Future Electronics
from US$4.51
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
element14
from US$4.91
|
-
|
Buy Now | |
TTI Europe
from US$3.91
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Sager
from US$4.09
|
-
|
Buy Now | |
Farnell
from US$4.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MEA Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.15mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency | 89% |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 7mV |
Power Rating | 1W |
Supply Voltage | 12V |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,12Vin,+/-12Vout 42mA 1W | RS |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 12V, -12V | Newark Electronics |
MEA1 Series 1 W -12/12 Vout 42 mA Isolated Dual DC/DC Converter-SIP-7 (5 Leads) | Future Electronics |
Module DC-DC 2-OUT 12V/-12V 0.042A/-0.042A 1W 5-Pin SIP Tube | Avnet America |
CONVERTER, DC/DC, SIL, 1W, 12V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12-12V SIP DUAL DC/DC | Sager |
Where can I find additional details, specifications and documents for a MEA1D1212SC?
Additional datasheets, footprints and schematics for MEA1D1212SC are listed on our Part Details page. You can also find images and similar parts to MEA1D1212SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEA1D1212SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEA1D1212SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEA1D1212SC fall under?
The MEA1D1212SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MEA1D1212SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEA1D1212SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEA1D1212SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEA1D1212SC have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MEA1D1212SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEA1D1212SC often in real-time on the comparison pages.
What if I can't find stock of MEA1D1212SC?
You can fill out our help required form which you can use to request a quote for MEA1D1212SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.