Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 16A |
---|---|
Voltage Rating | 250V |
Filter Type | EMI RFI |
Filter Terminals | Screw |
Inductance Min | 1mH |
Capacitance | 1µF |
Leakage Current Max | 6.6mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 150mm |
External Length / Height | 48mm |
External Width | 65mm |
Leakage Current | 6.6mA |
No. of Phases | Single Phase |
Standard | IEC950 UL CSA VDE |
Supply Frequency Max | 300Hz |
Supply Frequency Min | 30Hz |
Voltage Rating VAC | 250V |
2 stage high performance filter,16A | RS |
FILTER, 16A, MOTOR DRIVE | element14 |
Where can I find additional details, specifications and documents for a MDF16?
Additional datasheets, footprints and schematics for MDF16 are listed on our Part Details page. You can also find images and similar parts to MDF16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDF16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDF16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDF16 fall under?
The MDF16 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to MDF16 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDF16 you can contact the distributor directly for product support, shipping queries etc.
Is the MDF16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDF16 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MDF16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDF16 often in real-time on the comparison pages.
What if I can't find stock of MDF16?
You can fill out our help required form which you can use to request a quote for MDF16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.