Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Display Size | 1.54" |
---|---|
Resolution | 152 x 152 Pixels |
Display Appearance | Black / Red on White |
Logic Voltage | 3.3V |
Interface Type | SPI |
Display Mode | Reflective |
LC Type | - |
Module Size | 37.32mm x 31.8mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Display Construction | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
E-Paper Display, Spi, 152X152P, 3.3V | Newark Electronics |
E-PAPER DISPLAY, REFLECTIVE, 152 X 152P | element14 |
Where can I find additional details, specifications and documents for a MDE0154A152152RBW?
Additional datasheets, footprints and schematics for MDE0154A152152RBW are listed on our Part Details page. You can also find images and similar parts to MDE0154A152152RBW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDE0154A152152RBW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDE0154A152152RBW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDE0154A152152RBW fall under?
The MDE0154A152152RBW is listed under MIDAS Parts.
Can I view similar or alternative parts?
You can view similar parts to MDE0154A152152RBW when available in the MIDAS Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDE0154A152152RBW you can contact the distributor directly for product support, shipping queries etc.
Is the MDE0154A152152RBW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDE0154A152152RBW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MDE0154A152152RBW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDE0154A152152RBW often in real-time on the comparison pages.
What if I can't find stock of MDE0154A152152RBW?
You can fill out our help required form which you can use to request a quote for MDE0154A152152RBW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.