E-Paper Displays
Parts from E-Paper Displays Category
E-PAPER DISPLAY, 152 X 152 PIXELS, 1.54"; Display Size:1.54"; Resolution:152 x 152 Pixels; Display Appearance:Black on White; Logic Voltage:3.3V; Interface Type:I2C, SPI; Display Mode:Reflective; LC Type:-; Module Size:37.32mm x RoHS Compliant: Yes
E-PAPER DISPLAY, 122 X 250 PIXELS, 2.13"; Display Size:2.13"; Resolution:122 x 250 Pixels; Display Appearance:Black on White; Logic Voltage:3.3V; Interface Type:I2C, SPI; Display Mode:Reflective; LC Type:-; Module Size:29.2mm x RoHS Compliant: Yes
E-PAPER DISPLAY, 128 X 296 PIXELS, 2.9"; Display Size:2.9"; Resolution:128 x 296 Pixels; Display Appearance:Black on White; Logic Voltage:3V; Interface Type:I2C, SPI; Display Mode:Reflective; LC Type:-; Module Size:36.7mm x 79mm; RoHS Compliant: Yes
E-PAPER DISPLAY, 400 X 300 PIXELS, 4.2"; Display Size:4.2"; Resolution:400 x 300 Pixels; Display Appearance:Black on White; Logic Voltage:3.3V; Interface Type:I2C, SPI; Display Mode:Reflective; LC Type:-; Module Size:91mm x 77mm; RoHS Compliant: Yes
E-PAPER DISPLAY, REFLECTIVE, 152 X 152P; Display Size:1.54"; Resolution:152 x 152 Pixels; Display Appearance:Black / Red on White; Logic Voltage:3.3V; Interface Type:SPI; Display Mode:Reflective; LC Type:-; Module Size:37.32mm x RoHS Compliant: Yes
E-PAPER DISPLAY, REFLECTIVE, 104 X 212P; Display Size:2.1"; Resolution:104 x 212 Pixels; Display Appearance:Black / Red on White; Logic Voltage:3.3V; Interface Type:SPI; Display Mode:Reflective; LC Type:-; Module Size:29.2mm x RoHS Compliant: Yes
E-PAPER DISPLAY, REFLECTIVE, 128 X 296P; Display Size:2.9"; Resolution:128 x 296 Pixels; Display Appearance:Black / Red on White; Logic Voltage:3V; Interface Type:SPI; Display Mode:Reflective; LC Type:-; Module Size:36.7mm x 79mm; RoHS Compliant: Yes
E-PAPER DISPLAY, REFLECTIVE, 400 X 300P; Display Size:4.2"; Resolution:400 x 300 Pixels; Display Appearance:Black / Red on White; Logic Voltage:3.3V; Interface Type:SPI; Display Mode:Reflective; LC Type:-; Module Size:91mm x 77mm; RoHS Compliant: Yes