Status: | Active |
---|---|
Series: | MDC3105 |
RoHS: | Compliant |
Provides a Robust Driver Interface between D.C. Relay Coil and Sensitive Logic Circuits |
Optimized to Switch Relays from a 3 V to 5 V Rail |
Capable of Driving Relay Coils Rated up to 2.5 W at 5 V |
Features Low Input Drive Current and Good Back-to-Front Transient Isolation |
Internal Zener Eliminates Need for Free-Wheeling Diode |
Internal Zener Clamp Routes Induced Current to Ground for Quieter System Operation |
Guaranteed Off State with no Input Connection |
Supports Large Systems with Minimal Off-State Leakage |
ESD Resistant in Accordance with the Class 1C Human Body Model |
Low Sat Voltage Reduces System Current Drain by Allowing Use of Higher Resistance Relay Coils |
Applications |
---|
Telecom: Line Cards, Modems, Answering Machines, FAX Machines, Feature Phone Electronic Hook Switch |
Consumer: TVs and VCRs, Stereo Receivers, CD Players, Cassette Recorders, TV Set Top Boxes |
Automotive: 5.0 V Driven Relays, Motor Controls, Power Latches, Lamp Drivers |
End Products |
---|
Computer & Office: Photocopiers, Printers, Desktop Computers |
Industrial: Small Appliances, White Goods, Security Systems, Automated Test Equipment, Garage Door Openers |
Description | MDC3105 |
---|---|
Compliance | Pb-free Halide free |
Number of Drivers | 1 |
VCC Max (V) | 6 |
V(BR)GSS Max (V) | 6 |
V(BR)DSS Max (V) | 6.6 |
ID Max (A) | 0.4 |
rDS(on) Max (Ω) | 0.64 |
Tj Max (°C) | 150 |
Package Type | SOT-23-3 |
INDUCTIVE LOAD DRIVER, SOT-23-3 | element14 |
5V Inductive Load Driver, MDC3105LT1G | RS |
Mi Sot23 Relay Slnoid Drv Rohs Compliant: Yes |Onsemi MDC3105LT1G | Newark Electronics |
MDC3105LT1G, MOSFET Power Driver, 3-Pin SOT-23 | ON Semiconductor MDC3105LT1G | RS Americas |
Where can I find additional details, specifications and documents for a MDC3105LT1G?
Additional datasheets, footprints and schematics for MDC3105LT1G are listed on our Part Details page. You can also find images and similar parts to MDC3105LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDC3105LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDC3105LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDC3105LT1G fall under?
The MDC3105LT1G is listed under Motor Control > Motor Drivers > Load Drivers & Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to MDC3105LT1G when available in the Load Drivers & Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDC3105LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MDC3105LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MDC3105LT1G have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for MDC3105LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDC3105LT1G often in real-time on the comparison pages.
What if I can't find stock of MDC3105LT1G?
You can fill out our help required form which you can use to request a quote for MDC3105LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.