Status: | Active |
---|---|
Series: | MD2134 |
RoHS: | Compliant |
Multiple-level ultrasound pulser |
Fast switching current source for push-pull topology |
250MHz maximum frequency, 4.0ns input to output delay |
15 independent programmable output level registers |
Pulse amplitude modulation (PAM) with 8-bit resolution |
8-bit apodization DAC for peak output current via SPI |
Very low second order harmonic distortion |
Picoseconds time-jitter from input to output |
Fast SPI write and read-back of level & DAC registers |
+5.0V power supply, 2.5V CMOS logic interface |
Drives DN2625 MOSFETs output up to 230VP-P |
Programmable aperture windowing |
Resolution | ±127 Steps |
---|---|
Amplitude Control | PAM |
Apodization | 8-Bit SPI |
Input Voltage (V) | 2.5 |
Typical Delay Time (ns) | 4 |
Output Current (A) | 0 - 3.0 |
Package | QFN-40 |
Pins | Packaging | 40 | WQFN |
Temp Range | 0C to +70C |
Packing Media | Tray (490) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.07392 |
Shipping Weight (kg) | 0.469388 |
Lead Count | 40 |
Package Type | WQFN |
Package Width or Size | 5x5x0.8mm |
Soldering Composition | NiPdAu |
HIGH SPEED ULTRASOUND BEAMFORMING SOURCE DRIVER40 WQFN 5x5x0.8mm TRAY | Microchip Technology Inc. MD2134K7-G | RS Americas |
High Speed Ultrasound Beamforming Source Driver 40 Wqfn 5X5X0.8Mm Tray Rohs Compliant: Yes |Microchip MD2134K7-G | Newark Electronics |
Where can I find additional details, specifications and documents for a MD2134K7-G?
Additional datasheets, footprints and schematics for MD2134K7-G are listed on our Part Details page. You can also find images and similar parts to MD2134K7-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD2134K7-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD2134K7-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD2134K7-G fall under?
The MD2134K7-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MD2134K7-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD2134K7-G you can contact the distributor directly for product support, shipping queries etc.
Is the MD2134K7-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MD2134K7-G have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for MD2134K7-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD2134K7-G often in real-time on the comparison pages.
What if I can't find stock of MD2134K7-G?
You can fill out our help required form which you can use to request a quote for MD2134K7-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.