Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 700V |
Transition Frequency ft | - |
Power Dissipation Pd | 58W |
DC Collector Current | 12A |
DC Current Gain hFE | 4.5hFE |
Transistor Case Style | ISOWATT-218FX |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -65°C |
Bipolar (Bjt) Single Transistor, Npn, 700 V, 58 W, 12 A, 4.5 Rohs Compliant: Yes |Stmicroelectronics MD2001FX | Newark Electronics |
MD2001FX Series NPN 700 V 12 A Definition CRT Display Transistor - ISOWATT-218FX | Future Electronics |
Trans GP BJT NPN 700V 12A 3-Pin(3+Tab) ISOWATT218FX Tube | Avnet America |
TRANSISTOR, NPN, 700V, 12A, ISOWATT218FX | element14 |
Where can I find additional details, specifications and documents for a MD2001FX?
Additional datasheets, footprints and schematics for MD2001FX are listed on our Part Details page. You can also find images and similar parts to MD2001FX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD2001FX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD2001FX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD2001FX fall under?
The MD2001FX is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MD2001FX when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD2001FX you can contact the distributor directly for product support, shipping queries etc.
Is the MD2001FX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD2001FX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MD2001FX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD2001FX often in real-time on the comparison pages.
What if I can't find stock of MD2001FX?
You can fill out our help required form which you can use to request a quote for MD2001FX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.