Status: | Active |
---|---|
Series: | MD1813 |
RoHS: | Compliant |
6ns rise and fall time |
2.0A peak output source/sink current |
1.8 to 5.0V input CMOS compatible |
Smart Logic threshold |
Low jitter design |
Quad matched channels |
Drives two N and two P-channel MOSFETs |
Outputs can swing below ground |
Built-in level translator for negative gate bias |
Non-inverting gate driver OUTD for easy logic |
Low inductance quad flat no-lead package |
Thermally-enhanced package |
# of Channels | 4 |
---|---|
Input Voltage min (V) | 1.2 |
Input Voltage max (V) | 5 |
Output Voltage Bipolar (V) | ±5.0 |
Output Voltage Unipolar (V) | 0 - 12 |
Package | QFN-16 |
Pins | Packaging | 16 | QFN |
Temp Range | -20C to +85C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0417 |
Shipping Weight (kg) | 0.212121 |
Lead Count | 16 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
HIGH SPEED QUAD MOSFET DRIVER | Microchip Technology |
High Speed Quad Mosfet Driver 16 Qfn 4X4X0.9Mm T/R Rohs Compliant: Yes |Microchip MD1813K6-G | Newark Electronics |
MOSFET DRVR 2A 4-OUT Hi/Lo Side Inv/Non-Inv 16-Pin QFN T/R | Avnet America |
HIGH SPEED QUAD MOSFET DRIVER16 QFN 4x4x0.9mm T/R | Microchip Technology Inc. MD1813K6-G | RS Americas |
Where can I find additional details, specifications and documents for a MD1813K6-G?
Additional datasheets, footprints and schematics for MD1813K6-G are listed on our Part Details page. You can also find images and similar parts to MD1813K6-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD1813K6-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD1813K6-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD1813K6-G fall under?
The MD1813K6-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MD1813K6-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD1813K6-G you can contact the distributor directly for product support, shipping queries etc.
Is the MD1813K6-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MD1813K6-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MD1813K6-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD1813K6-G often in real-time on the comparison pages.
What if I can't find stock of MD1813K6-G?
You can fill out our help required form which you can use to request a quote for MD1813K6-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.