Status: | Active |
---|---|
Series: | MD1716 |
RoHS: | Compliant |
Advanced CMOS technology |
4.5 to 12.5V power supply voltage |
2.0A output source and sink current |
6.5ns rise and fall time with 1.0nF load |
10ns propagation delay |
±2ns matched delay times |
12 matched channels |
1.8 to 3.3V CMOS logic interface |
Smart logic threshold |
Low inductance package |
# of Channels | 3 |
---|---|
Input Voltage min (V) | 1.8 |
Input Voltage max (V) | 3.6 |
Output Voltage Unipolar (V) | 0 - 12 |
Package | QFN-40 |
Pins | Packaging | 40 | VQFN |
Temp Range | 0C to +125C |
Packing Media | Tray (490) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.10428 |
Shipping Weight (kg) | 0.489796 |
Lead Count | 40 |
Package Type | VQFN |
Package Width or Size | 6x6x1.0mm |
Soldering Composition | Matte Tin |
3-Channel, 3-Level, High Speed Ultrasound Driver Ic 40 Vqfn 6X6X1.0Mm Tray Rohs Compliant: Yes |Microchip MD1716K6-G | Newark Electronics |
MOSFET DRVR 2A 12-OUT High Speed Non-Inv 40-Pin QFN | Avnet America |
3-CHANNEL, 3-LEVEL, HIGH SPEED ULTRASOUND DRIVER IC40 VQFN 6x6x1.0mm TRAY | Microchip Technology Inc. MD1716K6-G | RS Americas |
Where can I find additional details, specifications and documents for a MD1716K6-G?
Additional datasheets, footprints and schematics for MD1716K6-G are listed on our Part Details page. You can also find images and similar parts to MD1716K6-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD1716K6-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD1716K6-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD1716K6-G fall under?
The MD1716K6-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MD1716K6-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD1716K6-G you can contact the distributor directly for product support, shipping queries etc.
Is the MD1716K6-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MD1716K6-G have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MD1716K6-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD1716K6-G often in real-time on the comparison pages.
What if I can't find stock of MD1716K6-G?
You can fill out our help required form which you can use to request a quote for MD1716K6-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.