Status: | Unknown |
---|---|
Series: | DIPGuard MD Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Capacitance | 390pF |
---|---|
Voltage Rating | 50V |
Product Range | DIPGuard MD Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Through Hole |
Dielectric Characteristic | C0G / NP0 |
No. of Pins | 2Pins |
RoHS Compliant | No |
Cap Ceramic 390pF 50V C0G 5% Radial 2 Pin DIP 8.255mm 125°C Slide Pack | Avnet America |
Where can I find additional details, specifications and documents for a MD015A391JAB?
Additional datasheets, footprints and schematics for MD015A391JAB are listed on our Part Details page. You can also find images and similar parts to MD015A391JAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD015A391JAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD015A391JAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD015A391JAB fall under?
The MD015A391JAB is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MD015A391JAB when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD015A391JAB you can contact the distributor directly for product support, shipping queries etc.
Is the MD015A391JAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD015A391JAB have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for MD015A391JAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD015A391JAB often in real-time on the comparison pages.
What if I can't find stock of MD015A391JAB?
You can fill out our help required form which you can use to request a quote for MD015A391JAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.